TE Connectivity DL68G22-12PN-6106-LC
- 收藏
- 对比
DL68G22-12PN-6106-LC
2460-DL68G22-12PN-6106-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Plug Hsng Male 12POS Inline
1最小包装量--
DL68G22-12PN-6106-LC详情
TE Connectivity DL68G22-12PN-6106-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
自由悬挂
外壳材料
Aluminium
Voltage, Rating
600 V
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
连接器类型
Crimp, Plug
定位的数量
12
性别
Male
紧固类型
Bayonet
军用标准
MIL-DTL-83723
镀层
Nickel
特征
Shielded
评级结果
Dust Tight, IP67, Waterproof
DL68G22-12PN-6106-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。