TE Connectivity DL68G2219P6-6117-LC
- 收藏
- 对比
DL68G2219P6-6117-LC
2460-DL68G2219P6-6117-LC
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 19 SOCKET CONTACT, Product Range:DL Series, Circular Connector Shell Style:Straight Plug, No. of Contacts:19Contacts, Coupling Style:Bayonet, Insert Rotation:6 RoHS Compliant: No
1最小包装量--
DL68G2219P6-6117-LC详情
TE Connectivity DL68G2219P6-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
系列
*
DL68G2219P6-6117-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。