TE Connectivity DL68G2232SN-6117-LC
- 收藏
- 对比
DL68G2232SN-6117-LC
2460-DL68G2232SN-6117-LC
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 41 PIN CONTACTS, CRIMP, Product Range:DL Series, Circular Connector Shell Style:Straight Plug, No. of Contacts:32Contacts, Coupling Style:Bayonet RoHS Compliant: No
1最小包装量--
DL68G2232SN-6117-LC详情
TE Connectivity DL68G2232SN-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
DL68G2232SN-6117-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。