TE Connectivity DL68G8-03P6-6106-LC
- 收藏
- 对比
DL68G8-03P6-6106-LC
2460-DL68G8-03P6-6106-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Plug Hsng Male 3POS Inline
1最小包装量--
DL68G8-03P6-6106-LC详情
TE Connectivity DL68G8-03P6-6106-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
自由悬挂
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Plug
定位的数量
3
紧固类型
Bayonet
特征
Shielded
评级结果
Dust Tight, IP67, Waterproof
DL68G8-03P6-6106-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。