TE Connectivity DMC-M 01-08 BA
- 收藏
- 对比
DMC-M 01-08 BA
2460-DMC-M 01-08 BA
矩形连接器 - 外壳
--
大陆
立即发货

Rectangular MIL Spec Connectors DMC-M 01-08 BA
1最小包装量--
DMC-M 01-08 BA详情
TE Connectivity DMC-M 01-08 BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000015150
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
DMC-M 01-08 BA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。