TE Connectivity DMC-M 01-08 BC
- 收藏
- 对比
DMC-M 01-08 BC
2460-DMC-M 01-08 BC
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Socket, Socket, 1 Pole Configuration, Crimp, Wire-to-Wire, 1 Position, Sealable, 10 – 8 AWG Wire Size
1最小包装量--
DMC-M 01-08 BC详情
TE Connectivity DMC-M 01-08 BC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
DMC-M01-08BC
TE Internal Description
DMC-M 01-08 BC
TE Internal #
ZPF000000000015154
Rectangular Connector Insert Typeu2009
Socket
Contact Typeu2009
Socket
Pole Configurationu2009
1
Termination Method to Wire & Cableu2009
Crimp
Connector Systemu2009
Wire-to-Wire
DMC-M 01-08 BC拓展信息

















哦! 它是空的。