TE Connectivity DMC-M04-12ABE
- 收藏
- 对比
DMC-M04-12ABE
2460-DMC-M04-12ABE
矩形连接器 - 外壳
--
大陆
立即发货

Conn Rectangular M 4 POS 3.62mm Crimp ST Panel Mount
1最小包装量--
DMC-M04-12ABE详情
TE Connectivity DMC-M04-12ABE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000015182
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Manufacturer Part Number
DMC-M04-12ABE
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.79
连接器类型
机架和面板连接器
子类别
MIL-Spec / MIL-Type
Reach合规守则
unknown
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
DMC-M04-12ABE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。