TE Connectivity DMC-M 04-12 ANE
- 收藏
- 对比
DMC-M 04-12 ANE
2460-DMC-M 04-12 ANE
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Pin, Pin, 4 Pole Configuration, Crimp, Wire-to-Wire, 4 Position, Sealable, 14 – 12 AWG Wire Size, 2 – 3 mm² Wire Size
1最小包装量--
DMC-M 04-12 ANE详情
TE Connectivity DMC-M 04-12 ANE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
DMC-M 04-12 ANE
Rectangular Connector Insert Typeu2009
Pin
Contact Typeu2009
Pin
Pole Configurationu2009
4
Termination Method to Wire & Cableu2009
Crimp
TE Internal #
ZPF000000000015186
Connector Systemu2009
Wire-to-Wire
DMC-M 04-12 ANE拓展信息

















哦! 它是空的。