TE Connectivity DMC-M 04-12 SA
- 收藏
- 对比
DMC-M 04-12 SA
2460-DMC-M 04-12 SA
矩形连接器 - 针座,插座,母插口
--
大陆
立即发货

Rectangular Contact Inserts, Socket, Socket, 4 Pole Configuration, Crimp, Wire-to-Wire, 4 Position, Sealable, 14 – 12 AWG Wire Size
1最小包装量--
DMC-M 04-12 SA详情
TE Connectivity DMC-M 04-12 SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
DMC-M04-12SA
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.79
连接器类型
机架和面板连接器
达到SVHC
not_compliant
DMC-M 04-12 SA拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。