TE Connectivity DMC-M 08-16 AAE
- 收藏
- 对比
DMC-M 08-16 AAE
2460-DMC-M 08-16 AAE
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Pin, Pin, 8 Pole Configuration, Crimp, Wire-to-Wire, 8 Position, Sealable, 20 – 16 AWG Wire Size
1最小包装量--
DMC-M 08-16 AAE详情
TE Connectivity DMC-M 08-16 AAE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Termination Method to Wire & Cableu2009
Crimp
Pole Configurationu2009
8
Contact Typeu2009
Pin
Rectangular Connector Insert Typeu2009
Pin
Alias #
DMC-M08-16AAE
TE Internal Description
DMC-M 08-16 AAE
TE Internal #
ZPF000000000015213
DMC-M 08-16 AAE拓展信息

















哦! 它是空的。