TE Connectivity DMC-M 12-20 BN-A1188
- 收藏
- 对比
DMC-M 12-20 BN-A1188
2460-DMC-M 12-20 BN-A1188
圆形连接器
--
大陆
立即发货

Light weight composite, modularity, color and mechanical coded, push pull coupling are the key features of this connector. In addition to the EN4165 range is aluminum cable contact compliant. ARINC 809, BACC65, EN4165 qualified
1最小包装量--
DMC-M 12-20 BN-A1188详情
TE Connectivity DMC-M 12-20 BN-A1188重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Salt Spray
up to 500 hours
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
*
连接器类型
Rectangular
子类别
MIL-Spec / MIL-Type
连接器样式
Receptacle
产品类别
矩形MIL规格连接器
外壳电镀
Nickel
产品类别
矩形MIL规格连接器
DMC-M 12-20 BN-A1188拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。