TE Connectivity DMC-M 20-22 AD
- 收藏
- 对比
DMC-M 20-22 AD
2460-DMC-M 20-22 AD
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Pin, Pin, 20 Pole Configuration, Crimp, Wire-to-Wire, 20 Position, Sealable, 26 – 22 AWG Wire Size
1最小包装量--
DMC-M 20-22 AD详情
TE Connectivity DMC-M 20-22 AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Termination Method to Wire & Cableu2009
Crimp
Pole Configurationu2009
20
Contact Typeu2009
Pin
Rectangular Connector Insert Typeu2009
Pin
TE Internal Description
DMC-M 20-22 AD
TE Internal #
ZPF000000000015290
DMC-M 20-22 AD拓展信息

















哦! 它是空的。