TE Connectivity DMC-M 20-22 BAE
- 收藏
- 对比
DMC-M 20-22 BAE
2460-DMC-M 20-22 BAE
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Socket, Socket, 20 Pole Configuration, Crimp, Wire-to-Wire, 20 Position, Sealable, 26 – 22 AWG Wire Size
1最小包装量--
DMC-M 20-22 BAE详情
TE Connectivity DMC-M 20-22 BAE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000015294
TE Internal Description
DMC-M 20-22 BAE
Rectangular Connector Insert Typeu2009
Socket
Contact Typeu2009
Socket
Pole Configurationu2009
20
Termination Method to Wire & Cableu2009
Crimp
Connector Systemu2009
Wire-to-Wire
DMC-M 20-22 BAE拓展信息

















哦! 它是空的。