TE Connectivity DMC-M 20-22 BBE
- 收藏
- 对比
DMC-M 20-22 BBE
2460-DMC-M 20-22 BBE
矩形连接器 - 外壳
--
大陆
立即发货

Rectangular Contact Inserts, Socket, Socket, 20 Pole Configuration, Crimp, Wire-to-Wire, 20 Position, Sealable, 26 – 22 AWG Wire Size
1最小包装量--
DMC-M 20-22 BBE详情
TE Connectivity DMC-M 20-22 BBE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000015296
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
包装
Bulk
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
DMC-M 20-22 BBE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。