TE Connectivity DMC-M 20-22 PA
- 收藏
- 对比
DMC-M 20-22 PA
2460-DMC-M 20-22 PA
矩形连接器 - 针座,插座,母插口
--
大陆
立即发货

Rectangular MIL Spec Connectors DMC-M 20-22 PA
1最小包装量--
DMC-M 20-22 PA详情
TE Connectivity DMC-M 20-22 PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
-20 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000015302
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Rohs Code
有
Manufacturer Part Number
DMC-M20-22PA
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.79
连接器类型
机架和面板连接器
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
达到SVHC
unknown
DMC-M 20-22 PA拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。