TE Connectivity DMC-M 22-05 BA
- 收藏
- 对比
DMC-M 22-05 BA
2460-DMC-M 22-05 BA
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Socket, Socket, Crimp, Wire-to-Wire, 20 Position, Sealable, 26 – 22 AWG Wire Size, .15 – .4 mm² Wire Size, 5 A
1最小包装量--
DMC-M 22-05 BA详情
TE Connectivity DMC-M 22-05 BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000114455
TE Internal Description
DMC-M 22-05 BA
Rectangular Connector Insert Typeu2009
Socket
Contact Typeu2009
Socket
Termination Method to Wire & Cableu2009
Crimp
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
20
DMC-M 22-05 BA拓展信息

















哦! 它是空的。