TE Connectivity DMC-M 22-05 BN
- 收藏
- 对比
DMC-M 22-05 BN
2460-DMC-M 22-05 BN
矩形连接器 - 外壳
--
大陆
立即发货

Light weight composite, modularity, color and mechanical coded, push pull coupling are the key features of this connector. In addition to the EN4165 range is aluminum cable contact compliant. ARINC 809, BACC65, EN4165 qualified
1最小包装量--
DMC-M 22-05 BN详情
TE Connectivity DMC-M 22-05 BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
插入材料
Composite
Contact Sizes
20#22
Service Rating
I
Termination Method
Crimp
Insert Arrangement
20-22
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Risk Rank
5.32
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer Part Number
DMC-M22-05BN
连接器类型
Rectangular
子类别
MIL-Spec / MIL-Type
屏蔽/屏蔽
No shielding
Reach合规守则
unknown
触点性别
Pin
产品类别
矩形MIL规格连接器
外壳电镀
Nickel
工作电压
1300
产品类别
矩形MIL规格连接器
DMC-M 22-05 BN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。