TE Connectivity DMC-M22-07BN
- 收藏
- 对比
DMC-M22-07BN详情
TE Connectivity DMC-M22-07BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
插入材料
Composite
Manufacturer Part Number
DMC-M22-07BN
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.19
Contact Finish Mating
未说明
Contact Materials
未说明
Contact Sizes
5#22 - Shunt
Service Rating
Unknown
Termination Method
Crimp
Insert Arrangement
22-05
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000114466 ZPF000000000114466
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
DMC-M
ECCN 代码
EAR99
连接器类型
机架和面板连接器
性别
Receptacle
HTS代码
8536.69.40.30
子类别
MIL-Spec / MIL-Type
屏蔽/屏蔽
No shielding
Reach合规守则
unknown
触点性别
Socket
产品类别
矩形MIL规格连接器
外壳电镀
Nickel
工作电压
Unknown
产品类别
矩形MIL规格连接器
DMC-M22-07BN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。