TE Connectivity DMC-M 48-01 A1064
- 收藏
- 对比
DMC-M 48-01 A1064
2460-DMC-M 48-01 A1064
矩形连接器 - 配件
--
大陆
立即发货

Standard Rectangular Connectors, Housing Kit, Plug, -55 – 175 °C
1最小包装量--
DMC-M 48-01 A1064详情
TE Connectivity DMC-M 48-01 A1064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000015353
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Rohs Code
有
Manufacturer Part Number
DMC-M48-01A1064
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.21
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
子类别
MIL-Spec / MIL-Type
Reach合规守则
unknown
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
DMC-M 48-01 A1064拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。