TE Connectivity DMC-M99-01AA-A1188
- 收藏
- 对比
DMC-M99-01AA-A1188
2460-DMC-M99-01AA-A1188
圆形连接器
--
大陆
立即发货

Light weight composite, modularity, color and mechanical coded, push pull coupling are the key features of this connector. In addition to the EN4165 range is aluminum cable contact compliant. ARINC 809, BACC65, EN4165 qualified
1最小包装量--
添加到询价列表
DMC-M99-01AA-A1188详情
TE Connectivity DMC-M99-01AA-A1188重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
连接器类型
Rectangular
0个相似型号
DMC-M99-01AA-A1188拓展信息
T4111001041-000
TE Connectivity
182647-1
TE Connectivity
5749180-1
TE Connectivity
HDP26-24-31PE-L015
TE Connectivity
DT04-6P-P021
TE Connectivity
HDP26-24-31ST-L015
TE Connectivity
HD36-24-31SE-B019
TE Connectivity
M83723/76W2039Y-LC
TE Connectivity
MS3475W20-16SW-LC
TE Connectivity
MS3475W20-16S-LC
TE Connectivity







哦! 它是空的。