TE Connectivity DMC-M99-01BN
- 收藏
- 对比
DMC-M99-01BN详情
TE Connectivity DMC-M99-01BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
房屋材料
Aluminum
插入材料
Composite
Manufacturer Part Number
DMC-M99-01BN
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.26
Contact Finish Mating
未说明
Contact Materials
未说明
Body Orientation
Straight
Operating Temp Range
-55C to 175C
Mounting Styles
Cable
Contact Sizes
5#22, 6#16
Service Rating
I
Termination Method
Crimp
Insert Arrangement
99-01
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000099705
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
DMC-M
连接器类型
机架和面板连接器
类型
Rectangular
性别
RCP
子类别
MIL-Spec / MIL-Type
触头总数
11(POS)
屏蔽/屏蔽
No shielding
Reach合规守则
unknown
终端样式
Crimp
触点性别
Pin
产品类别
矩形MIL规格连接器
外壳电镀
Nickel
工作电压
1300
产品类别
矩形MIL规格连接器
DMC-M99-01BN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。