TE Connectivity DMC-M 99-01 PN
- 收藏
- 对比
DMC-M 99-01 PN
2460-DMC-M 99-01 PN
矩形连接器 - 针座,插座,母插口
--
大陆
立即发货

Connector Assembly MODULE ASSY
1最小包装量--
DMC-M 99-01 PN详情
TE Connectivity DMC-M 99-01 PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Contact Materials
Copper Alloy
Unit Weight
0.617324 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000099684
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Rohs Code
有
Manufacturer Part Number
DMC-M99-01PN
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.29
系列
*
ECCN 代码
EAR99
连接器类型
机架和面板连接器
性别
Plug
HTS代码
8536.69.40.30
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
达到SVHC
unknown
DMC-M 99-01 PN拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。