TE Connectivity DMC-M99-03AN
- 收藏
- 对比
DMC-M99-03AN
2460-DMC-M99-03AN
矩形连接器 - 外壳
--
大陆
立即发货

Connector, Rectangular, Pin Contacts, 8 Size, 20 Contacts
1最小包装量--
DMC-M99-03AN详情
TE Connectivity DMC-M99-03AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
插入材料
Composite
Panel Cutout
Round
Contact Sizes
5#22, 6#16
Service Rating
I
Termination Method
Crimp
Insert Arrangement
99-01
连接器类型
Rectangular
性别
Plug
屏蔽/屏蔽
No shielding
触点性别
Socket
外壳电镀
Nickel
工作电压
1300
DMC-M99-03AN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。