TE Connectivity DMC-M99-10AN
- 收藏
- 对比
DMC-M99-10AN详情
TE Connectivity DMC-M99-10AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.75
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer Part Number
DMC-M99-10AN
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000136703
Brand
TE Connectivity / DEUTSCH
RoHS
Details
连接器类型
机架和面板连接器
子类别
MIL-Spec / MIL-Type
屏蔽/屏蔽
No shielding
产品类别
矩形MIL规格连接器
外壳电镀
Nickel
产品类别
矩形MIL规格连接器
达到SVHC
unknown
DMC-M99-10AN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。