TE Connectivity DMC-MA20-22AD
- 收藏
- 对比
DMC-MA20-22AD
2460-DMC-MA20-22AD
矩形连接器 - 外壳
--
大陆
立即发货

Rectangular MIL Spec Connectors DMC-MA 20-22 AD
1最小包装量--
DMC-MA20-22AD详情
TE Connectivity DMC-MA20-22AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000137236
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
DMC-MA20-22AD
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.21
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
子类别
MIL-Spec / MIL-Type
Reach合规守则
unknown
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
DMC-MA20-22AD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。