TE Connectivity DMC-MD20A
- 收藏
- 对比
DMC-MD20A详情
TE Connectivity DMC-MD20A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
触点镀层
Gold Over Nickel
插入材料
Composite
Manufacturer Part Number
DMC-MD20A
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.25
Contact Finish Mating
镍镀金
Insulator Material
THERMOPLASTIC
Contact Sizes
20#22
Service Rating
I
Termination Method
Crimp
Insert Arrangement
20-22
Operating Temp Range
-55C to 175C
For Use With
AMP DMC-MD Series Single Module Plugs
Unit Weight
0.538478 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000100828
Brand
TE Connectivity / DEUTSCH
RoHS
过渡中
JESD-609代码
e4
连接器类型
机架和面板连接器
类型
Rectangular
性别
PL
子类别
MIL-Spec / MIL-Type
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
屏蔽/屏蔽
No shielding
Reach合规守则
compliant
触点性别
MALE
空壳
NO
主体/外壳样式
PLUG
配件类型
Mounting Base
触点表面处理 终端
Gold (Au) - with Nickel (Ni) barrier
产品类别
矩形MIL规格连接器
外壳电镀
Nickel
工作电压
1300
产品类别
矩形MIL规格连接器
DMC-MD20A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。