TE Connectivity DMC-MD24A-S
- 收藏
- 对比
DMC-MD24A-S
2460-DMC-MD24A-S
矩形连接器 - 针座,公插针
--
大陆
立即发货

Rectangular MIL Spec Connectors DMC-M SMOD RECP 24 A-S
1最小包装量--
DMC-MD24A-S详情
TE Connectivity DMC-MD24A-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
Manufacturer Part Number
DMC-MD24A-S
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.49
Contact Finish Mating
镍镀金
Insulator Material
THERMOPLASTIC
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / DEUTSCH
RoHS
Details
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
子类别
MIL-Spec / MIL-Type
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
空壳
NO
主体/外壳样式
RECEPTACLE
触点表面处理 终端
Gold (Au) - with Nickel (Ni) barrier
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
DMC-MD24A-S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。