TE Connectivity DMC-MD 24 C-K
- 收藏
- 对比
DMC-MD 24 C-K
2460-DMC-MD 24 C-K
矩形连接器 - 配件
--
大陆
立即发货

Standard Rectangular Connectors, Housing Kit, Receptacle, Mating Alignment, Keyed Mating Alignment Type, Mating Retention, Shielded, Normal
1最小包装量--
DMC-MD 24 C-K详情
TE Connectivity DMC-MD 24 C-K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000105055
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
DMC-MD24C-K
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
4.45
系列
DMC
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
子类别
MIL-Spec / MIL-Type
Reach合规守则
compliant
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
DMC-MD 24 C-K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。