TE Connectivity DMC-MD 24 E
- 收藏
- 对比
DMC-MD 24 E
2460-DMC-MD 24 E
矩形连接器 - 配件
--
大陆
立即发货

Light weight composite, modularity, color and mechanical coded, push pull coupling are the key features of this connector. In addition to the EN4165 range is aluminum cable contact compliant. ARINC 809, BACC65, EN4165 qualified
1最小包装量--
DMC-MD 24 E详情
TE Connectivity DMC-MD 24 E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold on Nickle Plate
安装类型
Box - Rear Mount - Thru Holes
外壳材料
Composite
Salt Spray
up to 500 hours
Contact Materials
Copper Alloy
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000114692
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
DMC-M
连接器类型
Rectangular
子类别
MIL-Spec / MIL-Type
屏蔽/屏蔽
有
连接器样式
Receptacle
产品类别
矩形MIL规格连接器
外壳电镀
Nickel
产品类别
矩形MIL规格连接器
DMC-MD 24 E拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。