TE Connectivity DMC-MD 24 G
- 收藏
- 对比
DMC-MD 24 G
2460-DMC-MD 24 G
矩形连接器 - 触头
--
大陆
立即发货

Standard Rectangular Connectors, Housing, Receptacle, Mating Alignment, Keyed Mating Alignment Type, Mating Retention, Shielded, Normal, 1 Position
1最小包装量--
DMC-MD 24 G详情
TE Connectivity DMC-MD 24 G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000114694
TE Internal Description
DMC-MD 24 G
Mil-Spec
EN4165M7AG0U0
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Mating Alignmentu2009
With
Mating Alignment Typeu2009
Keyed
Mating Retentionu2009
With
DMC-MD 24 G拓展信息

















哦! 它是空的。