TE Connectivity DMC-MD24G-K-T
- 收藏
- 对比
DMC-MD24G-K-T
2460-DMC-MD24G-K-T
集成电路(IC)
--
大陆
立即发货

DMC-MD24G-K-T datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
DMC-MD24G-K-T详情
TE Connectivity DMC-MD24G-K-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold on Nickle Plate
安装类型
Box - Rear Mount - Thru Holes
外壳材料
Composite
Manufacturer Part Number
DMC-MD24G-K-T
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.21
Contact Finish Mating
未说明
Contact Materials
未说明
Salt Spray
up to 500 hours
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000114894
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
DMC-MD
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
子类别
MIL-Spec / MIL-Type
屏蔽/屏蔽
有
Reach合规守则
compliant
连接器样式
Receptacle
产品类别
矩形MIL规格连接器
外壳电镀
Nickel
产品类别
矩形MIL规格连接器
DMC-MD24G-K-T拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。