TE Connectivity DMC-MD24G-T
- 收藏
- 对比
DMC-MD24G-T
2460-DMC-MD24G-T
矩形连接器 - 针座,公插针
--
大陆
立即发货

Rectangular MIL Spec Connectors DMC-M SMOD RECP 24 G-T
1最小包装量--
DMC-MD24G-T详情
TE Connectivity DMC-MD24G-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part Life Cycle Code
活跃
Ihs Manufacturer
DEUTSCH CORP
Risk Rank
5.76
Manufacturer Series
DMC-MD
Manufacturer Part Number
DMC-MD24G-T
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / DEUTSCH
RoHS
Details
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
达到SVHC
unknown
DMC-MD24G-T拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。