TE Connectivity DMC-MD26D-S
- 收藏
- 对比
DMC-MD26D-S
2460-DMC-MD26D-S
矩形连接器 - 针座,公插针
--
大陆
立即发货

Rectangular MIL Spec Connectors DMC-M SMOD EXT RECP 26 D-S
1最小包装量--
DMC-MD26D-S详情
TE Connectivity DMC-MD26D-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
Manufacturer Part Number
DMC-MD26D-S
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.27
Contact Finish Mating
镍镀金
Insulator Material
THERMOPLASTIC
Manufacturer Series
DMC-MD
RoHS
Details
Brand
TE Connectivity / DEUTSCH
Factory Pack QuantityFactory Pack Quantity
1
JESD-609代码
e4
连接器类型
机架和面板连接器
性别
FEMALE
子类别
MIL-Spec / MIL-Type
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
军用标准
NO
空壳
NO
主体/外壳样式
RECEPTACLE
触点表面处理 终端
镍镀金
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
达到SVHC
unknown
DMC-MD26D-S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。