TE Connectivity DMC-MD 26 E
- 收藏
- 对比
DMC-MD 26 E
2460-DMC-MD 26 E
矩形连接器 - 配件
--
大陆
立即发货

Light weight composite, modularity, color and mechanical coded, push pull coupling are the key features of this connector. In addition to the EN4165 range is aluminum cable contact compliant. ARINC 809, BACC65, EN4165 qualified
1最小包装量--
DMC-MD 26 E详情
TE Connectivity DMC-MD 26 E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold on Nickle Plate
安装类型
Box - Rear Mount - Thru Holes
外壳材料
Composite
Salt Spray
up to 500 hours
Contact Materials
Copper Alloy
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
DMC-MD26E
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.26
ECCN 代码
EAR99
连接器类型
Rectangular
HTS代码
8536.69.40.30
屏蔽/屏蔽
有
Reach合规守则
unknown
连接器样式
Extended Receptacle
外壳电镀
Nickel
DMC-MD 26 E拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。