TE Connectivity DMC-MD26F-T
- 收藏
- 对比
DMC-MD26F-T
2460-DMC-MD26F-T
集成电路(IC)
--
大陆
立即发货

DMC-MD26F-T datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
DMC-MD26F-T详情
TE Connectivity DMC-MD26F-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Box - Rear Mount - Thru Holes
外壳材料
Composite
Manufacturer Series
DMC-MD
Risk Rank
5.76
Ihs Manufacturer
DEUTSCH CORP
Part Life Cycle Code
活跃
Manufacturer Part Number
DMC-MD26F-T
Contact Materials
Copper Alloy
Maximum Operating Temperature
+ 175 C
Minimum Operating Temperature
- 55 C
Mounting Styles
Panel
Brand
TE Connectivity / DEUTSCH
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
子类别
MIL-Spec / MIL-Type
屏蔽/屏蔽
有
Reach合规守则
unknown
终端样式
Solder
触点性别
Socket (Female)
连接器样式
Receptacle - Extended
产品类别
矩形MIL规格连接器
外壳电镀
Nickel
产品
Connectors
安装角
Straight
产品类别
矩形MIL规格连接器
DMC-MD26F-T拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。