TE Connectivity DMC-MD 40 B 02 W 01
- 收藏
- 对比
DMC-MD 40 B 02 W 01
2460-DMC-MD 40 B 02 W 01
圆形连接器
--
大陆
立即发货

Dmc-M 2Mod Plug Shld Cadod
1最小包装量--
DMC-MD 40 B 02 W 01详情
TE Connectivity DMC-MD 40 B 02 W 01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Manufacturer Part Number
DMC-MD40B02W01
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.79
连接器类型
机架和面板连接器
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
达到SVHC
unknown
DMC-MD 40 B 02 W 01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。