TE Connectivity DMC-MD44W01A1070
- 收藏
- 对比
DMC-MD44W01A1070
2460-DMC-MD44W01A1070
集成电路(IC)
--
大陆
立即发货

DMC-MD44W01A1070 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
DMC-MD44W01A1070详情
TE Connectivity DMC-MD44W01A1070重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DMC-MD44W01A1070
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.21
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000123146
Brand
TE Connectivity / DEUTSCH
RoHS
Details
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
子类别
MIL-Spec / MIL-Type
Reach合规守则
unknown
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
DMC-MD44W01A1070拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。