TE Connectivity DMC-MD 80 AM 01 A1188
- 收藏
- 对比
DMC-MD 80 AM 01 A1188
2460-DMC-MD 80 AM 01 A1188
圆形连接器
--
大陆
立即发货

Light weight composite, modularity, color and mechanical coded, push pull coupling are the key features of this connector. In addition to the EN4165 range is aluminum cable contact compliant. ARINC 809, BACC65, EN4165 qualified
1最小包装量--
DMC-MD 80 AM 01 A1188详情
TE Connectivity DMC-MD 80 AM 01 A1188重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Salt Spray
up to 500 hours
连接器类型
Rectangular
连接器样式
Receptacle
外壳电镀
Nickel
DMC-MD 80 AM 01 A1188拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。