TE Connectivity DMC-MD80B01W01
- 收藏
- 对比
DMC-MD80B01W01
2460-DMC-MD80B01W01
矩形连接器 - 针座,公插针
--
大陆
立即发货

Rectangular MIL Spec Connectors DMC-M 4MOD PLUG SHLD CadOD
1最小包装量--
DMC-MD80B01W01详情
TE Connectivity DMC-MD80B01W01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DMC-MD80B01W01
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.21
Contact Finish Mating
未说明
Contact Materials
未说明
RoHS
N
Brand
TE Connectivity / DEUTSCH
Factory Pack QuantityFactory Pack Quantity
1
系列
DMC
连接器类型
机架和面板连接器
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
达到SVHC
unknown
DMC-MD80B01W01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。