TE Connectivity DMC-MD80B20-01
- 收藏
- 对比
DMC-MD80B20-01
2460-DMC-MD80B20-01
矩形连接器 - 针座,公插针
--
大陆
立即发货

Rectangular MIL Spec Connectors DMC-M 4MOD PLUG SHLD BLK NI
1最小包装量--
DMC-MD80B20-01详情
TE Connectivity DMC-MD80B20-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DMC-MD80B20-01
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.21
Contact Finish Mating
未说明
Contact Materials
未说明
Factory Pack QuantityFactory Pack Quantity
50
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
DMC
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
达到SVHC
unknown
DMC-MD80B20-01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。