TE Connectivity DMC-MD 80 B 40-01
- 收藏
- 对比
DMC-MD 80 B 40-01
2460-DMC-MD 80 B 40-01
矩形连接器 - 触头
--
大陆
立即发货

Standard Rectangular Connectors, Housing Kit, Plug, Mating Alignment, Keyed Mating Alignment Type, Mating Retention, Shielded, Normal, 4 Position
1最小包装量--
DMC-MD 80 B 40-01详情
TE Connectivity DMC-MD 80 B 40-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000146796
TE Internal Description
DMC-MD 80 B 40-01
Connector Product Typeu2009
外壳套件
Connector & Housing Typeu2009
Plug
Mating Alignmentu2009
With
Mating Alignment Typeu2009
Keyed
Mating Retentionu2009
With
DMC-MD 80 B 40-01拓展信息

















哦! 它是空的。