TE Connectivity DMC-MD 82 B 52-01
- 收藏
- 对比
DMC-MD 82 B 52-01
2460-DMC-MD 82 B 52-01
矩形连接器 - 外壳
--
大陆
立即发货

Rectangular MIL Spec Connectors DMC-M 4MOD RECP SHLD BLK NI
1最小包装量--
DMC-MD 82 B 52-01详情
TE Connectivity DMC-MD 82 B 52-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Manufacturer Part Number
DMC-MD82B5201
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.79
终端
Solder
连接器类型
Circular
性别
Receptacle
Reach合规守则
unknown
接头数量
21
达到SVHC
有
DMC-MD 82 B 52-01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。