TE Connectivity DMC-MD84B11W01
- 收藏
- 对比
DMC-MD84B11W01
2460-DMC-MD84B11W01
矩形连接器 - 适配器
--
大陆
立即发货

Rectangular Shielded Receptacle Housing Assembly with Four-Module Receptacle Flange Mount
1最小包装量--
DMC-MD84B11W01详情
TE Connectivity DMC-MD84B11W01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Thermoplastic (TP)
RoHS
Non-Compliant
Maximum Operating Temperature
+ 175 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Mounting Flange
Contact Materials
Copper
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Manufacturer Part Number
DMC-MD84B11W01
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.79
连接器类型
机架和面板连接器
子类别
MIL-Spec / MIL-Type
Reach合规守则
unknown
终端样式
Crimp
触点性别
Socket (Female)
绝缘电阻
5 GOhms
产品类别
矩形MIL规格连接器
产品
Connectors
安装角
Straight
产品类别
矩形MIL规格连接器
DMC-MD84B11W01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。