TE Connectivity DMC-MD84B50-01
- 收藏
- 对比
DMC-MD84B50-01
2460-DMC-MD84B50-01
矩形连接器 - 适配器
--
大陆
立即发货

Rectangular MIL Spec Connectors DMC-MD 84 B 50-01
1最小包装量--
DMC-MD84B50-01详情
TE Connectivity DMC-MD84B50-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Thermoplastic (TP)
Maximum Operating Temperature
+ 175 C
Minimum Operating Temperature
- 55 C
Mounting Styles
Mounting Flange
Contact Materials
Copper
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Non-Compliant
子类别
MIL-Spec / MIL-Type
终端样式
Crimp
触点性别
Socket (Female)
绝缘电阻
5 GOhms
产品类别
矩形MIL规格连接器
产品
Connectors
安装角
Straight
产品类别
矩形MIL规格连接器
DMC-MD84B50-01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。