TE Connectivity DMC-MR 30-23 AA
- 收藏
- 对比
DMC-MR 30-23 AA
2460-DMC-MR 30-23 AA
套管 - 音频连接器
--
大陆
立即发货

Rectangular Contact Inserts, Pin, Pin, 30 Pole Configuration, Crimp, Wire-to-Wire, 30 Position, Sealable, 26 – 22 AWG Wire Size
1最小包装量--
DMC-MR 30-23 AA详情
TE Connectivity DMC-MR 30-23 AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DMC-MR30-23AA
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.2
Manufacturer Series
DMC
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
Reach合规守则
unknown
DMC-MR 30-23 AA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。