TE Connectivity DP09H2412B30K
- 收藏
- 对比
DP09H2412B30K
2460-DP09H2412B30K
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 12 Pulse, 11.35 x 9.5 x 7.05 mm, Side, Knurled, Horizontal, 60 RPM, 24 Detent
1最小包装量--
DP09H2412B30K详情
TE Connectivity DP09H2412B30K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1879325-0
TE Internal Description
DP09 HOR 12P 24DET 30K M7*7MM
Encoder Typeu2009
Contact Encoder
Number of Pulsesu2009
12
Passive Component Dimensionsu2009(mm)
11.35 x 9.5 x 7.05
Adjustment Locationu2009
Side
Shaft Styleu2009
Knurled
DP09H2412B30K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。