TE Connectivity DP09HN12B15F
- 收藏
- 对比
DP09HN12B15F
2460-DP09HN12B15F
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 12 Pulse, 11.35 x 9.5 x 7.05 mm, Side, Flatted, Horizontal, 60 RPM, None Detent
1最小包装量--
DP09HN12B15F详情
TE Connectivity DP09HN12B15F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shaft Styleu2009
Flatted
Adjustment Locationu2009
Side
Passive Component Dimensionsu2009(mm)
11.35 x 9.5 x 7.05
Number of Pulsesu2009
12
Encoder Typeu2009
Contact Encoder
TE Internal Description
DP09 HOR 12P NDET 15F M7*7MM
TE Internal #
1879325-1
DP09HN12B15F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。