TE Connectivity DP09SH1212A25F
- 收藏
- 对比
DP09SH1212A25F
2460-DP09SH1212A25F
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 12 Pulse, 11.3 x 9.7 x 12.05 mm, Side, Flatted, Push Push SPST, .5 A, Horizontal, 60 RPM, 12 Detent
1最小包装量--
DP09SH1212A25F详情
TE Connectivity DP09SH1212A25F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shaft Styleu2009
Flatted
Adjustment Locationu2009
Side
Passive Component Dimensionsu2009(mm)
11.3 x 9.7 x 12.05
Number of Pulsesu2009
12
Encoder Typeu2009
Contact Encoder
TE Internal Description
DP09S HOR 12P 12DET 25F M7*5MM
TE Internal #
1879326-8
DP09SH1212A25F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。