TE Connectivity DP11H2020A20K
- 收藏
- 对比
DP11H2020A20K
2460-DP11H2020A20K
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 20 Pulse, 13.75 x 11.7 x 5.1 mm, Side, Knurled, Horizontal, 60 RPM, 20 Detent
1最小包装量--
DP11H2020A20K详情
TE Connectivity DP11H2020A20K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shaft Styleu2009
Knurled
Adjustment Locationu2009
Side
Passive Component Dimensionsu2009(mm)
13.75 x 11.7 x 5.1
Number of Pulsesu2009
20
Encoder Typeu2009
Contact Encoder
TE Internal Description
DP11 HOR 20P 20DET 20K M7*5MM
TE Internal #
9-1879321-2
DP11H2020A20K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。