TE Connectivity DP11H2020A25S
- 收藏
- 对比
DP11H2020A25S
2460-DP11H2020A25S
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 20 Pulse, 13.75 x 11.7 x 5.1 mm, Side, Slotted, Horizontal, 60 RPM, 20 Detent
1最小包装量--
DP11H2020A25S详情
TE Connectivity DP11H2020A25S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1879322-2
TE Internal Description
DP11 HOR 20P 20DET 25S M7*5MM
Encoder Typeu2009
Contact Encoder
Number of Pulsesu2009
20
Passive Component Dimensionsu2009(mm)
13.75 x 11.7 x 5.1
Adjustment Locationu2009
Side
Shaft Styleu2009
Slotted
DP11H2020A25S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。